Samtec Inc. PCB Sockets ESQ-106-14-G-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-106-14-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 1804542 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804542
PCB Sockets 1804542
Samtec ESQ-106-14-G-S PCB Socket

Samtec ESQ-106-14-G-S PCB Socket

Supplier's Site
PCB Sockets - 1804885 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804885
PCB Sockets 1804885
Samtec ESQ-106-14-G-S PCB Socket

Samtec ESQ-106-14-G-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X6 Position, Elevated; Connector Systems Samtec - 91P9129 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X6 Position, Elevated; Connector Systems Samtec
91P9129
Socket, 2.54Mm, 1X6 Position, Elevated; Connector Systems Samtec 91P9129
SOCKET, 2.54MM, 1X6 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 1X6 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC2599
Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC2599
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-106-14-G-S 1804542 91P9129 33AC2599
Product Name PCB Sockets Socket, 2.54Mm, 1X6 Position, Elevated; Connector Systems Samtec Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details