Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec ESQ-104-34-L-T

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 84T2557 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
84T2557
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 84T2557
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2557
Product Name Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1320951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details