Samtec Inc. PCB Sockets ESQ-104-23-L-S

Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet
Description
.100 PC104 Elevated Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ESQ-104-23-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
PCB Sockets - 2081151 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081151
PCB Sockets 2081151
Samtec ESQ-104-23-L-S PCB Socket

Samtec ESQ-104-23-L-S PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 84T2542 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
84T2542
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 84T2542
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-104-23-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-23-L-S
CONN SOCKET 4POS 0.1 GOLD PCB

CONN SOCKET 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-104-23-L-S 2081151 84T2542 ESQ-104-23-L-S
Product Name PCB Sockets Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Vertical
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Dual SIM Card Connector 8 Pin Push Type Metal Body - ET-DSIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details