Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-13-S-D

Description
CONN SOCKET 8POS 0.1 GOLD PCB
Datasheet
Description
CONN SOCKET 8POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-104-13-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-104-13-S-D
CONN SOCKET 8POS 0.1 GOLD PCB

CONN SOCKET 8POS 0.1 GOLD PCB

Supplier's Site
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 91P8826 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
91P8826
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 91P8826
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Elevated Sckt Skt 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Conn Elevated Sckt Skt 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC1448
Conn Elevated Sckt Skt 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC1448
CONN ELEVATED SCKT SKT 8 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN ELEVATED SCKT SKT 8 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ESQ-104-13-S-D 91P8826 84AC1448
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Conn Elevated Sckt Skt 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data