Samtec Inc. PCB Sockets ESQ-102-12-G-S

Description
Samtec ESQ-102-12-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-102-12-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081031
PCB Sockets 2081031
Samtec ESQ-102-12-G-S PCB Socket

Samtec ESQ-102-12-G-S PCB Socket

Supplier's Site
 - ESQ-102-12-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-102-12-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-102-12-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-102-12-G-S
CONN SOCKET 2POS 0.1 GOLD PCB

CONN SOCKET 2POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec - 91P8586 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec
91P8586
Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec 91P8586
SOCKET, 2.54MM, 1X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 1X2 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 1X2Way, Elevated Rohs Compliant Samtec - 73AJ4596 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X2Way, Elevated Rohs Compliant Samtec
73AJ4596
Socket, 2.54Mm, 1X2Way, Elevated Rohs Compliant Samtec 73AJ4596
SOCKET, 2.54MM, 1X2WAY, ELEVATED ROHS COMPLIANT: YES

SOCKET, 2.54MM, 1X2WAY, ELEVATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081031 ESQ-102-12-G-S ESQ-102-12-G-S 91P8586 73AJ4596
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X2 Position, Elevated; Connector Systems Samtec Socket, 2.54Mm, 1X2Way, Elevated Rohs Compliant Samtec
Geometry Straight; Vertical
Termination Solder Solder SolderRoHS Compliant: Yes
Mounting Through hole Through Hole Through Hole Mount
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products