Samtec Inc. Terminals ESD-133-G-03

Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
ESD-133-G-03
Terminals ESD-133-G-03
.100 Low Profile Variable Post Height Te

.100 Low Profile Variable Post Height Te

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 66 Position; Connector Systems Samtec - 91P8409 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 66 Position; Connector Systems Samtec
91P8409
Socket, 2.54Mm, Vertical Through Hole, 66 Position; Connector Systems Samtec 91P8409
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 66 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:ESD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ESD-133-G-03 91P8409
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 66 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data