The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 91P8126) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 36 contacts, making it suitable for various electronic connections. The socket is constructed from black glass-filled polyester for the insulator, with contacts made of beryllium copper and a brass shell, ensuring durability and reliability. This product operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It supports lead sizes ranging from 0.38mm to 0.56mm in diameter and offers standard and low insertion force options, with average insertion forces of 9 oz and 2.5 oz, respectively. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Engineers should consider this socket for applications requiring a robust and reliable connection in compact electronic designs.
.100 Low Profile Variable Post Height Te
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ESD-118-G-05 | 91P8126 |
| Product Name | Terminals | Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |