Samtec Inc. Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec ERM8-040-01-L-D-RA-TR

Description
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 53Y2877 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
53Y2877
Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 53Y2877
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Phosphor Bronze; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 53Y2877
Product Name Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details