Samtec Inc. Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-02.0-S-DV-TR

Description
CONN HDR 40POS SMD GOLD
Datasheet
Description
CONN HDR 40POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - ERM8-020-02.0-S-DV-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
ERM8-020-02.0-S-DV-TR
Arrays, Edge Type, Mezzanine (Board to Board) ERM8-020-02.0-S-DV-TR
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7459 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7459
Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7459
CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HDR, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:ERM8 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ERM8-020-02.0-S-DV-TR 91P7459
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Hdr, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec
Product Type IC Headers; Header, Center Strip Contacts IC Headers
Mounting SMT; Surface Mount
Features Board Guide
Number of Contacts 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102977-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details