Samtec Inc. Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec ERM8-005-02.0-L-DV-K-TR

Description
CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7360 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7360
Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7360
CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

CONN, STACKING, HDR, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ERM8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P7360
Product Name Conn, Stacking, Hdr, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details