Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-05.0-S-DV

Description
CONN SOCKET 80POS SMD GOLD
Datasheet
Description
CONN SOCKET 80POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-040-05.0-S-DV
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-05.0-S-DV
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Samtec - 11P4275 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Samtec
11P4275
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Samtec 11P4275
STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERF8-040-05.0-S-DV 11P4275
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data