Samtec Inc. Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec EJH-120-01-F-D-SM

Description
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec - 91P6846 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec
91P6846
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec 91P6846
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6846
Product Name Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details