Samtec Inc. Rectangular Connectors - EHF-117-01-L-D-SM-LC EHF-117-01-L-D-SM-LC

Description
Manufacturer: Samtec Inc. Win Source Part Number: 773698-EHF-117-01-L- D-SM-LC Series: EHF Packaging: Tube Number of Positions: 34 Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): M50-3651742R; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 773698-EHF-117-01-L- D-SM-LC Series: EHF Packaging: Tube Number of Positions: 34 Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): M50-3651742R; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - EHF-117-01-L-D-SM-LC - 773698-EHF-117-01-L-D-SM-LC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHF-117-01-L-D-SM-LC
773698-EHF-117-01-L-D-SM-LC
Rectangular Connectors - EHF-117-01-L-D-SM-LC 773698-EHF-117-01-L-D-SM-LC
Manufacturer: Samtec Inc. Win Source Part Number: 773698-EHF-117-01-L- D-SM-LC Series: EHF Packaging: Tube Number of Positions: 34 Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): M50-3651742R; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 773698-EHF-117-01-L-D-SM-LC
Series: EHF
Packaging: Tube
Number of Positions: 34
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Current Rating: 1.75A
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: EHF
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.325" (8.25mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): M50-3651742R;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-EHF-117-01-L-D-SM-LC
SMD Electronic Connector 314-EHF-117-01-L-D-SM-LC
CONN HEADER SMD 34POS 1.27MM Product overview: EHF-117-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-117-01-L-D-S M-LC can be used for catalog matching and distributor lookup.

CONN HEADER SMD 34POS 1.27MM Product overview: EHF-117-01-L-D-SM-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-117-01-L-D-SM-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 34Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6448 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6448
Connector, Header, 34Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6448
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 773698-EHF-117-01-L-D-SM-LC 314-EHF-117-01-L-D-SM-LC 53AJ6448
Product Name Rectangular Connectors - EHF-117-01-L-D-SM-LC SMD Electronic Connector Connector, Header, 34Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Headers, Plugs and Sockets - 1920-30.352-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details