Samtec Inc. PCB Headers EHF-117-01-L-D-RA

Description
EHF 1.27mm R/A PCB ejector header, 34P
Request a Quote Datasheet
Description
EHF 1.27mm R/A PCB ejector header, 34P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011986 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011986
PCB Headers 9011986
EHF 1.27mm R/A PCB ejector header, 34P

EHF 1.27mm R/A PCB ejector header, 34P

Supplier's Site
Header, 1.27Mm, Right Angle, 2X17 Position; Connector Systems Samtec - 45P4545 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X17 Position; Connector Systems Samtec
45P4545
Header, 1.27Mm, Right Angle, 2X17 Position; Connector Systems Samtec 45P4545
HEADER, 1.27MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9011986 45P4545
Product Name PCB Headers Header, 1.27Mm, Right Angle, 2X17 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-0615-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
7 suppliers