A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
Win Source Part Number: 1364593-XC5D-6421
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: XC5
Package: Bulk
Product Status: Active
Base Product Number: XC5D
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 2A
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Style: C
Connector Type: Receptacle, Female Sockets
Number of Positions: 64
Number of Rows: 3
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Conn DIN 41612 F 64 POS 2.54mm Solder ST Thru-Hole Product overview: XC5D-6421 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5D-6421 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 64POS PCB GOLD
| Aratas America LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5D-6421 | 1364593-XC5D-6421 | Z12415-ND | 407-XC5D-6421 | 06AC0244 | XC5D-6421 |
| Product Name | XC5(DIN Twin-contact Connectors) | Connectors, Interconnects - Backplane Connectors - DIN 41612 | DIN 41612 | Electronic Connector | Connector Omron Electronic Components | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | DIN Connector | Receptacle, Female Sockets | |||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Straight DIP | Solder | ||||
| Voltage Rating | 300 volts |