CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts;
CONN HEADER SMD 26POS 1.27MM
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 01AC1738 | EHF-113-01-L-D-SM-LC |
| Product Name | Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header |
| RoHS Compliant | RoHS Compliant | |
| Mounting | SMT; Surface Mount | SMT; Solder; Surface Mount |
| Contact Plating | Gold; Gold Plated Contacts | |
| Number of Contacts | 26 | 26 |