Samtec Inc. Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec EHF-110-01-L-D-RA.

Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec - 27AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
27AC4758
Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec 27AC4758
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC4758
Product Name Wire-Board Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 16 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-04-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers