Samtec Inc. Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec EHF-108-01-L-D-SM-LC

Description
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5374
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5374
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5374
Product Name Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Specs
Product Type IC Headers
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details