Samtec Inc. Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec EHF-105-01-L-D-SM

Description
HEADER, 1.27MM, SMD, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec - 15P1515 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec
15P1515
Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec 15P1515
HEADER, 1.27MM, SMD, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P1515
Product Name Header, 1.27Mm, Smd, 10Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-210-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
UFS High speed socket - 10101870J612A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details