Samtec Inc. Conn, Backplane, Header, 80Pos, 2Mm; Product Range Samtec EBTM-4-10-2.0-S-VT-1

Description
CONN, BACKPLANE, HEADER, 80POS, 2MM; Product Range:EBTM Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, HEADER, 80POS, 2MM; Product Range:EBTM Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 80Pos, 2Mm; Product Range Samtec - 38AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 80Pos, 2Mm; Product Range Samtec
38AC6878
Conn, Backplane, Header, 80Pos, 2Mm; Product Range Samtec 38AC6878
CONN, BACKPLANE, HEADER, 80POS, 2MM; Product Range:EBTM Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 80POS, 2MM; Product Range:EBTM Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6878
Product Name Conn, Backplane, Header, 80Pos, 2Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions - 03M2344 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 102973-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details