Samtec Inc. Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-50-61-G-D-930

Description
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P5059 - Newark, An Avnet Company
Chicago, IL, United States
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P5059
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P5059
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P5059
Product Name Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - 102153-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details