Samtec Inc. Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-50-58-G-D-365

Description
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P4993 - Newark, An Avnet Company
Chicago, IL, United States
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P4993
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P4993
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P4993
Product Name Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Conn, Header, 2Pos, 2Row, Th Rohs Compliant Amphenol Communications Solutions - 26AK4594 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details