Samtec Inc. Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-50-51-S-S-200

Description
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a single row configuration with a pitch spacing of 1.27 mm. It is constructed with a phosphor bronze contact material and is RoHS compliant. The header is designed for through-hole mounting and is suitable for a wide operating temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. It is compatible with various stacker heights and can be used in high-density board stacking applications.

Datasheet Summary
Powered by GS/AI

The Header, 50 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a single row configuration with a pitch spacing of 1.27 mm. It is constructed with a phosphor bronze contact material and is RoHS compliant. The header is designed for through-hole mounting and is suitable for a wide operating temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. It is compatible with various stacker heights and can be used in high-density board stacking applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P4907 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P4907
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P4907
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P4907
Product Name Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Specs
Product Type IC Headers
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details