Samtec Inc. Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-40-61-L-D-702

Description
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a header with 80 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 1.27 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. The header is suitable for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. It is part of the DWM series, which is known for its high-density board stacking capabilities. The product is compatible with various mating connectors, including SMS, SLM, and RSM series.

Datasheet Summary
Powered by GS/AI

The product is a header with 80 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 1.27 mm. It features a contact material made of phosphor bronze and is RoHS compliant. The operating temperature range is -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. The header is suitable for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. It is part of the DWM series, which is known for its high-density board stacking capabilities. The product is compatible with various mating connectors, including SMS, SLM, and RSM series.

Suppliers

Company
Product
Description
Supplier Links
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6863
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6863
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6863
Product Name Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-9643400 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details