Samtec Inc. Electronic Connector DWM-37-01-G-S-250

Description
CONN HDR 37POS 0.05 STACK T/H Product overview: DWM-37-01-G-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-01-G-S-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 37POS 0.05 STACK T/H Product overview: DWM-37-01-G-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-01-G-S-25 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DWM-37-01-G-S-250
Electronic Connector 400-DWM-37-01-G-S-250
CONN HDR 37POS 0.05 STACK T/H Product overview: DWM-37-01-G-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-01-G-S-25 0 can be used for catalog matching and distributor lookup.

CONN HDR 37POS 0.05 STACK T/H Product overview: DWM-37-01-G-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-01-G-S-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
DWM-37-01-G-S-250
Board to Board & Mezzanine Connectors DWM-37-01-G-S-250
.050 x .100 Flex Stack, Flexible Micro

.050 x .100 Flex Stack, Flexible Micro

Buy Now
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1180806-DWM-37-01-G-S-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1180806-DWM-37-01-G-S-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1180806-DWM-37-01-G-S-250
Win Source Part Number: 1180806-DWM-37-01-G- S-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 37 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Package: Tube Standard Package: 12 Length - Post (Mating): 0.080" (2.032mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): DWM3701GS250; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Length - Overall Pin: 0.450" (11.430mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-37

Win Source Part Number: 1180806-DWM-37-01-G-S-250
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DWM
Number of Positions: 37
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Tube
Standard Package: 12
Length - Post (Mating): 0.080" (2.032mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): DWM3701GS250;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.450" (11.430mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-37

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DWM-37-01-G-S-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-37-01-G-S-250
CONN HDR 37POS 0.05 STACK T/H

CONN HDR 37POS 0.05 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DWM-37-01-G-S-250 DWM-37-01-G-S-250 1180806-DWM-37-01-G-S-250 DWM-37-01-G-S-250
Product Name Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers