The product is a header with 60 contacts arranged in 2 rows, designed for through-hole mounting with a pitch spacing of 1.27 mm. It is part of the DWM series from Samtec and features contacts made of phosphor bronze. The header is RoHS compliant and is suitable for operating temperatures ranging from -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is lead-free solderable and offers various plating options, including gold and tin. It is designed for high-density board stacking applications and is compatible with other Samtec connectors in the series.
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:60Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC6826 |
| Product Name | Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |