Samtec Inc. Header, 26 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-26-54-S-S-350

Description
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 26 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P4081 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P4081
Header, 26 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P4081
HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 26 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P4081
Product Name Header, 26 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-0261N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Double Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details