The Header, part number 91P3918, features 25 contacts arranged in a single row with a pitch spacing of 1.27 mm. It utilizes through-hole termination, making it suitable for various PCB applications. The contact material is phosphor bronze, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is designed for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. It is part of the DWM series, which is known for its high-density board stacking capabilities.
HEADER, 25 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:25Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 91P3918 |
| Product Name | Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |