Samtec Inc. Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-24-53-G-S-268

Description
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P3835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P3835
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P3835
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3835
Product Name Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
8+3 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details