Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-20-52-S-S-200

Description
Win Source Part Number: 1073431-DWM-20-52-S- S-200 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 20 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Package: Tube Standard Package: 22 Length - Post (Mating): 0.105" (2.667mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMS-120-01-G-S; TMS-120-21-S-S; TMS-120-02-S-S; 5-104071-4; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Length - Overall Pin: 0.425" (10.800mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-20
Request a Quote Datasheet
Description
Win Source Part Number: 1073431-DWM-20-52-S- S-200 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 20 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Package: Tube Standard Package: 22 Length - Post (Mating): 0.105" (2.667mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMS-120-01-G-S; TMS-120-21-S-S; TMS-120-02-S-S; 5-104071-4; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Length - Overall Pin: 0.425" (10.800mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1073431-DWM-20-52-S-S-200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1073431-DWM-20-52-S-S-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1073431-DWM-20-52-S-S-200
Win Source Part Number: 1073431-DWM-20-52-S- S-200 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 20 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Package: Tube Standard Package: 22 Length - Post (Mating): 0.105" (2.667mm) Length - Stack Height: 0.200" (5.080mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMS-120-01-G-S; TMS-120-21-S-S; TMS-120-02-S-S; 5-104071-4; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Length - Overall Pin: 0.425" (10.800mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-20

Win Source Part Number: 1073431-DWM-20-52-S-S-200
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DWM
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Tube
Standard Package: 22
Length - Post (Mating): 0.105" (2.667mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMS-120-01-G-S; TMS-120-21-S-S; TMS-120-02-S-S; 5-104071-4;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.425" (10.800mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-20

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
DWM-20-52-S-S-200
Board to Board & Mezzanine Connectors DWM-20-52-S-S-200
.050 x .100 Flex Stack, Flexible Micro

.050 x .100 Flex Stack, Flexible Micro

Buy Now
Singapore, Singapore
Electronic Connector
400-DWM-20-52-S-S-200
Electronic Connector 400-DWM-20-52-S-S-200
CONN HDR 20POS 0.05 STACK T/H Product overview: DWM-20-52-S-S-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-20-52-S-S-20 0 can be used for catalog matching and distributor lookup.

CONN HDR 20POS 0.05 STACK T/H Product overview: DWM-20-52-S-S-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-20-52-S-S-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DWM-20-52-S-S-200
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-20-52-S-S-200
CONN HDR 20POS 0.05 STACK T/H

CONN HDR 20POS 0.05 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1073431-DWM-20-52-S-S-200 DWM-20-52-S-S-200 400-DWM-20-52-S-S-200 DWM-20-52-S-S-200
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Board to Board & Mezzanine Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details