Samtec Inc. Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-16-60-S-D-540

Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 1.27 mm (part number 38AC6737) is designed for high-density board stacking applications. It features a pitch spacing of 1.27 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and supports lead-free soldering. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is available in various stacker heights and offers options for different plating finishes, including gold and tin. It is suitable for use in applications requiring reliable electrical connections and is compatible with other connectors in the DWM and HDWM series.

Datasheet Summary
Powered by GS/AI

The Header, 32 Contacts, 2 Rows, Through Hole, 1.27 mm (part number 38AC6737) is designed for high-density board stacking applications. It features a pitch spacing of 1.27 mm and is constructed with a phosphor bronze contact material. The header is RoHS compliant and supports lead-free soldering. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is available in various stacker heights and offers options for different plating finishes, including gold and tin. It is suitable for use in applications requiring reliable electrical connections and is compatible with other connectors in the DWM and HDWM series.

Suppliers

Company
Product
Description
Supplier Links
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6737 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6737
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6737
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6737
Product Name Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Forked Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details