Samtec Inc. Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-10-01-L-D-213

Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6591 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6591
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6591
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6591
Product Name Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PTFE Insulated Top Mount Solder Terminal - 11306 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details