Samtec Inc. Header, 16 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-08-55-G-D-280

Description
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 38AC6564, features 16 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is LCP, and the product is RoHS compliant. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is designed for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking and is compatible with various mating connectors in the DWM and HDWM series.

Datasheet Summary
Powered by GS/AI

The Header, part number 38AC6564, features 16 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It utilizes a through-hole contact termination type and is constructed from phosphor bronze, ensuring durability and reliability in various applications. The insulator material is LCP, and the product is RoHS compliant. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is designed for lead-free soldering and has a maximum SMT lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking and is compatible with various mating connectors in the DWM and HDWM series.

Suppliers

Company
Product
Description
Supplier Links
Header, 16 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6564
Header, 16 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6564
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6564
Product Name Header, 16 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Header, 35 Position; Product Range Amphenol Communications Solutions - 57K8340 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details