HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC6434 |
| Product Name | Header, 6 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |