CONNECTOR, HEADER, 2POS, 2ROWS; Product Range:DWM Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC6410 |
| Product Name | Connector, Header, 2Pos, 2Rows; Product Range Samtec |
| Product Type | IC Headers |