Samtec Inc. Electronic Connector DW-50-20-T-S-795

Description
CONN HDR 50POS 0.1 STACK T/H TIN Product overview: DW-50-20-T-S-795 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-50-20-T-S-795 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 50POS 0.1 STACK T/H TIN Product overview: DW-50-20-T-S-795 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-50-20-T-S-795 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-50-20-T-S-795
Electronic Connector 400-DW-50-20-T-S-795
CONN HDR 50POS 0.1 STACK T/H TIN Product overview: DW-50-20-T-S-795 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-50-20-T-S-795 can be used for catalog matching and distributor lookup.

CONN HDR 50POS 0.1 STACK T/H TIN Product overview: DW-50-20-T-S-795 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-50-20-T-S-795 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1002030-DW-50-20-T-S-795 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1002030-DW-50-20-T-S-795
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1002030-DW-50-20-T-S-795
Win Source Part Number: 1002030-DW-50-20-T-S -795 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 50 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.225" (5.715mm) Length - Stack Height: 0.795" (20.193mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-50-20

Win Source Part Number: 1002030-DW-50-20-T-S-795
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.225" (5.715mm)
Length - Stack Height: 0.795" (20.193mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-50-20

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-50-20-T-S-795
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-50-20-T-S-795
CONN HDR 50POS 0.1 STACK T/H TIN

CONN HDR 50POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-50-20-T-S-795 1002030-DW-50-20-T-S-795 DW-50-20-T-S-795
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data