Samtec Inc. Terminals DW-50-15-L-S-323

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-50-15-L-S-323 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec - 38AC6390 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
38AC6390
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec 38AC6390
HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-50-15-L-S-323 38AC6390
Product Name Terminals Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 103326-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Backplane Connector, Right Angle Header, 72 Position; Product Range Amphenol Communications Solutions - 63T8488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-FV10805F3-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details