Samtec Inc. Terminals DW-50-13-T-S-875

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-50-13-T-S-875 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec - 91P1143 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
91P1143
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec 91P1143
HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-50-13-T-S-875 91P1143
Product Name Terminals Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Female Power Contact with 18 AWG wire, 450mm, single-end - G125-FP10450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details