The Samtec Header, part number 91P0431, features a 2.54 mm pitch and is designed for through-hole mounting with 100 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with a plating option of tin over nickel. This product operates within a temperature range of -55 °C to +105 °C when using tin plating, and it is RoHS compliant. It is important to note that this series is non-standard and non-returnable. For applications requiring mechanical stability, the use of mechanical board spacers is recommended.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 100 CONTACTS; Product Range:DW Series; No. of Contacts:100Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-50-08-T-D-310 | 91P0431 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 100 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |