Samtec Inc. Terminals DW-46-10-T-S-565-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-46-10-T-S-565-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec - 91P0260 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec
91P0260
Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec 91P0260
HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Product Range:DW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Product Range:DW Series; No. of Contacts:46Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-46-10-T-S-565-LL 91P0260
Product Name Terminals Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - B5743-234-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details