Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 135 CONTACTS; Product Range:DW Series; No. of Contacts:135Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-45-10-L-T-500 | 91P0246 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 135 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |