Samtec Inc. Terminals DW-38-20-L-D-765

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-38-20-L-D-765 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 76 Contacts; Product Range Samtec - 90P9141 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 76 Contacts; Product Range Samtec
90P9141
Header, 2.54 Mm, Through Hole, 76 Contacts; Product Range Samtec 90P9141
HEADER, 2.54 MM, THROUGH HOLE, 76 CONTACTS; Product Range:DW Series; No. of Contacts:76Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 76 CONTACTS; Product Range:DW Series; No. of Contacts:76Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-38-20-L-D-765 90P9141
Product Name Terminals Header, 2.54 Mm, Through Hole, 76 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MS11205L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details