Samtec Inc. Terminals DW-38-12-G-S-725

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-38-12-G-S-725 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec - 90P9132 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec
90P9132
Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec 90P9132
HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Product Range:DW Series; No. of Contacts:38Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 38 CONTACTS; Product Range:DW Series; No. of Contacts:38Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-38-12-G-S-725 90P9132
Product Name Terminals Header, 2.54 Mm, Through Hole, 38 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-MV25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details