Samtec Inc. Terminals DW-36-13-T-S-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-36-13-T-S-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec - 90P8854 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
90P8854
Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec 90P8854
HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 36 CONTACTS; Product Range:DW Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-36-13-T-S-1000 90P8854
Product Name Terminals Header, 2.54 Mm, Through Hole, 36 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details