Samtec Inc. Terminals DW-32-19-T-D-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-32-19-T-D-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec - 90P7228 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
90P7228
Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec 90P7228
HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 64 CONTACTS; Product Range:DW Series; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-32-19-T-D-1000 90P7228
Product Name Terminals Header, 2.54 Mm, Through Hole, 64 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10161021-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - G125-FV12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details