Samtec Inc. Terminals DW-30-09-S-T-250

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-30-09-S-T-250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec - 90P5847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec
90P5847
Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec 90P5847
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Product Range:DW Series; No. of Contacts:90Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Product Range:DW Series; No. of Contacts:90Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-30-09-S-T-250 90P5847
Product Name Terminals Header, 2.54 Mm, Through Hole, 90 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Conn, Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9755 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
8+3 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details