The Header, 2.54 mm, Through Hole, 27 Contacts (part number 90P5603) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a single row configuration with 27 contacts and is constructed from black glass-filled polyester for the insulator material. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on project requirements.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Product Range:DW Series; No. of Contacts:27Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-27-15-T-S-300 | 90P5603 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 27 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |