Samtec Inc. Terminals DW-26-10-T-D-475

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 52 Contacts (part number 90P5270) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with 52 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with tin plating and is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. The product is designed for through-hole mounting, providing stability in PCB applications. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 52 Contacts (part number 90P5270) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with 52 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with tin plating and is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. The product is designed for through-hole mounting, providing stability in PCB applications. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-26-10-T-D-475 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 52 Contacts; Product Range Samtec - 90P5270 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 52 Contacts; Product Range Samtec
90P5270
Header, 2.54 Mm, Through Hole, 52 Contacts; Product Range Samtec 90P5270
HEADER, 2.54 MM, THROUGH HOLE, 52 CONTACTS; Product Range:DW Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 52 CONTACTS; Product Range:DW Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-26-10-T-D-475 90P5270
Product Name Terminals Header, 2.54 Mm, Through Hole, 52 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11301 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
8+8 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224169600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers