Samtec Inc. Terminals DW-25-12-L-D-765-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 50 Contacts (part number 90P4637) is part of the DW Series from Samtec. It features a pitch spacing of 2.54 mm and is designed for through-hole mounting with two rows of contacts. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The header is suitable for applications requiring reliable electrical connections and is compatible with various cable mates.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 50 Contacts (part number 90P4637) is part of the DW Series from Samtec. It features a pitch spacing of 2.54 mm and is designed for through-hole mounting with two rows of contacts. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The header is suitable for applications requiring reliable electrical connections and is compatible with various cable mates.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-25-12-L-D-765-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec - 90P4637 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
90P4637
Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec 90P4637
HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 50 CONTACTS; Product Range:DW Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-25-12-L-D-765-LL 90P4637
Product Name Terminals Header, 2.54 Mm, Through Hole, 50 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details