Samtec Inc. Terminals DW-24-14-G-D-990

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-24-14-G-D-990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 48 Contacts; Product Range Samtec - 90P4129 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 48 Contacts; Product Range Samtec
90P4129
Header, 2.54 Mm, Through Hole, 48 Contacts; Product Range Samtec 90P4129
HEADER, 2.54 MM, THROUGH HOLE, 48 CONTACTS; Product Range:DW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 48 CONTACTS; Product Range:DW Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-24-14-G-D-990 90P4129
Product Name Terminals Header, 2.54 Mm, Through Hole, 48 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS12005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102316-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details